TVS DIODE 33VWM 53.3VC DO214AA
TVS DIODE 33VWM 53.3VC DO214AA
TVS DIODE 33VWM 53.3VC DO214AA
SMBJ DO214AA, BIDIRECTIONAL 33V
TVS DIODE, 600W, 33V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMBJ33CA/TR7DKR-ND | SMBJ33CA/TR7 | 29AH1402 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 33V, Bidir, Do-214Aa; Product Range Yageo |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | DO-214AA |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 53.3 volts | 53.3 volts | 53.3 volts |
| VBR | 36.7 volts | 36.7 volts |