TVS DIODE 33VWM 53.3VC SMB Product overview: SMBJ33CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ33CA-13-F can be used for catalog matching and distributor lookup.
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 33VWM 53.3VC SMB
TVS DIODE, BIDIR, 33V, 600W, DO-214AA ROHS COMPLIANT: YES
11.3A 600W 53.3V 36.7V Bi-Directional 33V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 33VWM 53.3VC SMB
TVS Diodes / ESD Suppressors 600W 33V
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ33CA-13-F | SMBJ33CA-FDITR-ND | SMBJ33CA-13-F | 69AH2396 | SMBJ33CA-13-F | SMBJ33CA-13-F | SMBJ33CA-13-F |
| Product Name | TVS Protection Diode | TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 33V, 600W, Do-214Aa Rohs Compliant Diodes Inc. | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB | SMB; SMB | DO-214AA-2 (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |