TVS DIODE 33VWM 53.3VC DO214AA
TVS DIODE 33VWM 53.3VC DO214AA
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 33VWM 53.3VC DO214AA
TVS DIODE 33VWM 53.3VC DO214AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMBJ33CAHE3_A/ICT-ND | SMBJ33CAHE3_A/I | SMBJ33CAHE3_A/I |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 53.3 volts | 53.3 volts | 53.3 volts |