TVS DIODE 36VWM 58.1VC DO214AA Product overview: SMBJ36CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ36CA-TP can be used for catalog matching and distributor lookup.
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Manufacturer: Micro Commercial Co
Win Source Part Number: 895799-SMBJ36CA-TP
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ36
Categories: Circuit Protection
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMBJ36CATP, SMBJ36CA-TPMSTR, SMBJ36CA-TPMSCT, SMBJ36CA-TPMSDKR, Q8390973
TVS DIODE 36VWM 58.1VC DO214AA
TVS DIODE 36V 58.1V DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ36CA-TP | SMBJ36CA-TPMSCT-ND | 895799-SMBJ36CA-TP | SMBJ36CA-TP | 543-SMBJ36CA-TP |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMBJ36CA-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 36V 58.1V DO214AA |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |