TVS DIODE 33VWM 53.3VC DO214AA Product overview: SMBJ33AHE3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ33AHE3/52 can be used for catalog matching and distributor lookup.
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794647-SMBJ33AHE3/52
Series: Automotive, AEC-Q101, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Current - Peak Pulse (10/1000μs): 11.3A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SMBJ33A
Categories: Circuit Protection
Minimum Breakdown Voltage: 36.7V
Manufacturer Package: DO-214AA (SMBJ)
Maximum Clamping Voltage: 53.3V
Alternative Parts (Cross-Reference): SMBJ33A-C; SMBJ33A; P6SM BJ33A-AU T/R7; P6SM BJ33A-AU T/R13;
Introduction Date: April 19, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 750
TVS DIODE 33VWM 53.3VC DO214AA
TVS DIODE 33VWM 53.3VC DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ33AHE3/52 | SMBJ33AHE3/52GITR-ND | 794647-SMBJ33AHE3/52 | SMBJ33AHE3/52 | SMBJ33AHE3/52 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMBJ33AHE3/52 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | ||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |