53.3V Clamp 11.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.3V Clamp 11.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.3V Clamp 11.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Diode TVS Single Bi-Dir 33V 600W SMB
Diode TVS Single Bi-Dir 33V 600W SMB
Diode TVS Single Bi-Dir 33V 600W SMB
600W Bidirectional TVS Diode, 33V, SMB, 69.7V Clamp Product overview: SMBJ33CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 33V, 69.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 33V, 69.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ33CA-TR can be used for catalog matching and distributor lookup.
TVS DIODE 33VWM 53.3VC SMB
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Bidirectional, 33 V, DO-214AA, 2, 36.7 V RoHS Compliant: Yes
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Bidirectional, 33 V, DO-214AA, 2, 36.7 V RoHS Compliant: Yes
11.8A 600W 53.3V 36.7V Bi-Directional 33V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 33VWM 53.3VC SMB
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-3005-1-ND | 7147200 | 7147200P | 144-SMBJ33CA-TR | SMBJ33CA-TR | 26M3123 | SMBJ33CA-TR | SMBJ33CA-TR |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 600W 33V 69.7V TVS Protection Diode | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smbj Series, Bidirectional, 33 V, Do-214Aa, 2, 36.7 V Rohs Compliant Stmicroelectronics | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | Do-214aa (smb) | DO-214 | Tape and Reel | SMB; DO-214AA, SMB | SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |||
| VC | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | ||||
| VBR | 36.7 volts | 36.7 volts | 36.7 volts | 36.7 volts |