53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 33VWM 53.3VC SMB
TVS DIODE, AEC-Q101, 600W, 33V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 33volts 600W 5% Uni-Dir. AEC-Q101
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ33A-QTR-ND | SMBJ33A-Q | 49AC0774 | SMBJ33A-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Aec-Q101, 600W, 33V, Do-214Aa; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | DO-214AA | DO-214AA-2 (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 53.3 volts | 53.3 volts | 53.3 volts | |
| VBR | 36.7 volts | 36.7 volts |