The SMBJ30-E3/5B is a surface-mount TransZorb transient voltage suppressor (TVS) diode designed for protecting sensitive electronics from voltage transients. It features a breakdown voltage range of 33.3V to 36.8V and a maximum clamping voltage of 48.4V at a peak pulse current of 11.2A. The device is rated for a peak pulse power dissipation of 600W with a 10/1000 Oºs waveform and has a power dissipation capability of 5.0W on an infinite heatsink at 50°C. This diode operates within a temperature range of -55°C to +150°C and is available in a DO-214AA (SMB) package, making it suitable for automated placement. It is compliant with RoHS standards and meets MSL level 1, indicating it can withstand a peak soldering temperature of 260°C. The SMBJ30-E3/5B is particularly useful in applications involving inductive load switching and lightning protection for ICs, MOSFETs, and signal lines in consumer, computer, industrial, and telecommunication devices.
TVS DIODE 30VWM 53.5VC DO214AA Product overview: SMBJ30-E3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ30-E3/5B can be used for catalog matching and distributor lookup.
53.5V Clamp 11.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Vishay
Win Source Part Number: 895790-SMBJ30-E3/5B
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 53.5V Clamp 11.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SMBJ30
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 30VWM 53.5VC DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ30-E3/5B | SMBJ30-E3/5B-ND | 895790-SMBJ30-E3/5B | SMBJ30-E3/5B |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMBJ30-E3/5B | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |