Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMBJ - SMBJ36 SMBJ36

Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet
Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMBJ - SMBJ36 - SMBJ36 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMBJ - SMBJ36
SMBJ36
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMBJ - SMBJ36 SMBJ36
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

Supplier's Site Datasheet
TVS Diodes - SMBJ36-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ36-ND
TVS Diodes SMBJ36-ND
61.01V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

61.01V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ36 SMBJ36-ND
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMBJ - SMBJ36 TVS Diodes
RoHS Compliant RoHS
VC 61.01 volts 61.01 volts
VBR 37.89 to 46.31 volts 37.89 volts
Configuration Single
Unlock Full Specs
to access all available technical data