600W Unidirectional TVS Diode, 33V, SMB Package Product overview: SMBJ33A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ33A-E3/52 can be used for catalog matching and distributor lookup.
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 33VWM 53.3VC DO214AA
TVS DIODE 33VWM 53.3VC DO214AA
TVS DIODE, 600W, 33V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 33V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 33V, 600W, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 6517936 | 6517936P | 144-SMBJ33A-E3/52 | SMBJ33A-E3/52GITR-ND | SMBJ33A-E3/52 | SMBJ33A-E3/52 | 77K4722 | 05R5787 |
| Product Name | TVS Diodes | TVS Diodes | 600W 33V TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 33V, Do-214Aa, Full Reel; Product Range Vishay | Tvs Diode, 600W, 33V, Do-214Aa; Product Range Vishay |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Do-214aa (smb) | DO-214 | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMB) | DO-214AA |
| Pin Count | 2 | 2 | 2 | 2 | ||||
| Direction | Unidirectional | Unidirectional | Unidirectional | Unidirectional |