PPPM 600W; VRWM 33V; VBR MIN 36.
PPPM 600W; VRWM 33V; VBR MIN 36.
PPPM 600W; VRWM 33V; VBR MIN 36.
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5272-SMBJ33CADKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 53.3 volts |