Vishay Intertechnology, Inc. TVS Diodes SMBJ36D-M3/I

Description
57.3V Clamp 10.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
57.3V Clamp 10.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ36D-M3/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
57.3V Clamp 10.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

57.3V Clamp 10.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ36D-M3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
57.3V Clamp 10.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

57.3V Clamp 10.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ36D-M3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
57.3V Clamp 10.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

57.3V Clamp 10.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295960-SMBJ36D-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295960-SMBJ36D-M3/I
Circuit Protection - TVS - Diodes 1295960-SMBJ36D-M3/I
Win Source Part Number: 1295960-SMBJ36D-M3/I Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40.6V Voltage - Clamping (Max) @ Ipp: 57.3V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 10.5A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBJ36D-M3/IGICT,SMB J36D-M3/IGIDKR,SMBJ3 6D-M3/IGITR,SMBJ36D- M3/I Base Product Number: SMBJ36

Win Source Part Number: 1295960-SMBJ36D-M3/I
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40.6V
Voltage - Clamping (Max) @ Ipp: 57.3V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 10.5A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ36D-M3/IGICT,SMBJ36D-M3/IGIDKR,SMBJ36D-M3/IGITR,SMBJ36D-M3/I
Base Product Number: SMBJ36

Buy Now Datasheet
600W 36V TVS Protection Diode - 144-SMBJ36D-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 36V TVS Protection Diode
144-SMBJ36D-M3/I
600W 36V TVS Protection Diode 144-SMBJ36D-M3/I
Trans Voltage Suppressor Diode, 600W, 36V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ36D-M3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ36D-M3/I can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 36V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ36D-M3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ36D-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ36D-M3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ36D-M3/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ36D-M3/I
TVS DIODE 36VWM 57.3VC DO214AA

TVS DIODE 36VWM 57.3VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ36D-M3/IGIDKR-ND 1295960-SMBJ36D-M3/I 144-SMBJ36D-M3/I SMBJ36D-M3/I
Product Name TVS Diodes Circuit Protection - TVS - Diodes 600W 36V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 57.3 volts 57.3 volts 57.3 volts
Unlock Full Specs
to access all available technical data