47.7V Clamp 12.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
47.7V Clamp 12.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
47.7V Clamp 12.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Trans Voltage Suppressor Diode, 600W, 30V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ30CD-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ30CD-M3/H can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 934166-SMBJ30CD-M3/H
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 47.7V Clamp 12.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ30
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: SMBJ30CD-M3/H-ND, SMBJ30CD-M3/HTR-ND, SMBJ30CD-M3/HGICT, SMBJ30CD-M3/HGIDKR, SMBJ30CD-M3/HGITR
TVS DIODE 30VWM 47.7VC DO214AA
TVS DIODE, 600W, 30V, BIDIR, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 30V 600W Bidir TransZorb 3.5% Tol
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ30CD-M3/HGITR-ND | 144-SMBJ30CD-M3/H | 934166-SMBJ30CD-M3/H | SMBJ30CD-M3/H | 14AC5135 | SMBJ30CD-M3/H |
| Product Name | TVS Diodes | 600W 30V TVS Protection Diode | TVS - TVS - Diodes - SMBJ30CD-M3/H | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 30V, Bidir, Do-214Aa; Product Range Vishay | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMBJ) | DO-214AA | DO-214AA-2 (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | ||||
| VC | 47.7 volts | 47.7 volts | 47.7 volts | |||
| VBR | 33.8 volts | 33.8 volts |