58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
SMBJ, DO-214AA, 36V, 58.1V, AUTO
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMBJ36A-AT/TR13CT-ND | SMBJ36A-AT/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 58.1 volts | 58.1 volts |