Vishay Precision Group TVS - TVS - Diodes - SMBJ36A-E3/52 SMBJ36A-E3/52

Description
Manufacturer: Vishay Win Source Part Number: 1097784-SMBJ36A-E3/5 2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 36V Minimum Breakdown Voltage: 40V Max Clamping Voltage: 58.1V Peak Pulse Current(Ippm): 10.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Quantity per package: 750
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097784-SMBJ36A-E3/5 2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 36V Minimum Breakdown Voltage: 40V Max Clamping Voltage: 58.1V Peak Pulse Current(Ippm): 10.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Quantity per package: 750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMBJ36A-E3/52 - 1097784-SMBJ36A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ36A-E3/52
1097784-SMBJ36A-E3/52
TVS - TVS - Diodes - SMBJ36A-E3/52 1097784-SMBJ36A-E3/52
Manufacturer: Vishay Win Source Part Number: 1097784-SMBJ36A-E3/5 2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 36V Minimum Breakdown Voltage: 40V Max Clamping Voltage: 58.1V Peak Pulse Current(Ippm): 10.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Quantity per package: 750

Manufacturer: Vishay
Win Source Part Number: 1097784-SMBJ36A-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 36V
Minimum Breakdown Voltage: 40V
Max Clamping Voltage: 58.1V
Peak Pulse Current(Ippm): 10.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
Quantity per package: 750

Buy Now Datasheet
Singapore, Singapore
SMD 600W 36V TVS Protection Diode
144-SMBJ36A-E3/52
SMD 600W 36V TVS Protection Diode 144-SMBJ36A-E3/52
600W TVS Diode, Unidirectional, 36V, DO-214AA, SMD Product overview: SMBJ36A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ36A-E3/52 can be used for catalog matching and distributor lookup.

600W TVS Diode, Unidirectional, 36V, DO-214AA, SMD Product overview: SMBJ36A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ36A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBJ36A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ36A-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ36A-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 6311025P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6311025P
TVS Diodes 6311025P
Unidirectional transil diode,SMBJ36A-E3

Unidirectional transil diode,SMBJ36A-E3

Supplier's Site
TVS Diodes - 9189294 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9189294
TVS Diodes 9189294
Unidirectional transil diode,SMBJ36A-E3

Unidirectional transil diode,SMBJ36A-E3

Supplier's Site
Diode, Tvs, 36V, 600W, Smb; Product Range Vishay - 75R3177 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 36V, 600W, Smb; Product Range Vishay
75R3177
Diode, Tvs, 36V, 600W, Smb; Product Range Vishay 75R3177
DIODE, TVS, 36V, 600W, SMB; Product Range:AEC-Q101 TRANSZORB SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 36V, 600W, SMB; Product Range:AEC-Q101 TRANSZORB SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
TVS DIODE 36V 58.1V DO214AA - 884-SMBJ36A-E3/52 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 36V 58.1V DO214AA
884-SMBJ36A-E3/52
TVS DIODE 36V 58.1V DO214AA 884-SMBJ36A-E3/52
TVS DIODE 36V 58.1V DO214AA

TVS DIODE 36V 58.1V DO214AA

Supplier's Site
TVS Diodes SMBJ36A-E3/52
TVS DIODE 36VWM 58.1VC DO214AA

TVS DIODE 36VWM 58.1VC DO214AA

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ36A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ36A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ36A-E3/52
TVS DIODE 36VWM 58.1VC DO214AA

TVS DIODE 36VWM 58.1VC DO214AA

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMBJ36A-E3/52 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMBJ36A-E3/52
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMBJ36A-E3/52
10.3A 600W 58.1V 40V 36V DO-214AA Electrostatic and Surge Protection (TVS/ESD) ROHS

10.3A 600W 58.1V 40V 36V DO-214AA Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1097784-SMBJ36A-E3/52 144-SMBJ36A-E3/52 SMBJ36A-E3/52GITR-ND 6311025P 9189294 75R3177 884-SMBJ36A-E3/52 SMBJ36A-E3/52 SMBJ36A-E3/52 SMBJ36A-E3/52
Product Name TVS - TVS - Diodes - SMBJ36A-E3/52 SMD 600W 36V TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Diode, Tvs, 36V, 600W, Smb; Product Range Vishay TVS DIODE 36V 58.1V DO214AA TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Package SMB; DO-214AA (SMBJ) Tape and Reel SMB; DO-214AA, SMB DO-214 Do-214aa (smb) SMB; DO-214AA, SMB SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
VWM 36 volts
IPPM 10.3 amps 10.3 amps
VC 58.1 volts 58.1 volts 58.1 volts 58.1 volts 58.1 volts 58.1 volts
VBR 40 volts 40 volts 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data