Manufacturer: STMicroelectronics
Win Source Part Number: 1097776-SMBJ30CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 30V
Minimum Breakdown Voltage: 33.3V
Max Clamping Voltage: 64.3V
Peak Pulse Current(Ippm): 62A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
600W Bidirectional TVS Diode, 30V, SMB, 62A Peak Pulse Current Product overview: SMBJ30CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 30V, 62A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 30V, 62A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ30CA-TR can be used for catalog matching and distributor lookup.
48.4V Clamp 13A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.4V Clamp 13A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.4V Clamp 13A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Diode TVS Single Bi-Dir 30V 600W SMB
Diode TVS Single Bi-Dir 30V 600W SMB
Diode TVS Single Bi-Dir 30V 600W SMB
TVS Diodes / ESD Suppressors 600W 30V Bidirect
TVS DIODE 30VWM 48.4VC SMB
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Bidirectional, 30 V, DO-214AA, 2, 33.3 V RoHS Compliant: Yes
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Bidirectional, 30 V, DO-214AA, 2, 33.3 V RoHS Compliant: Yes
TVS DIODE 30VWM 48.4VC SMB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097776-SMBJ30CA-TR | 144-SMBJ30CA-TR | 497-3142-6-ND | 7147197 | 7147197P | SMBJ30CA-TR | SMBJ30CA-TR | 95M9072 | SMBJ30CA-TR |
| Product Name | TVS - TVS - Diodes - SMBJ30CA-TR | 600W 30V 62A TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smbj Series, Bidirectional, 30 V, Do-214Aa, 2, 33.3 V Rohs Compliant Stmicroelectronics | TVS Diodes |
| Package | SMB; SMB (DO-214AA) | Tape and Reel | SMB; DO-214AA, SMB | Do-214aa (smb) | DO-214 | DO-214AA-2 (SMB) | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | |
| VWM | 30 volts | ||||||||
| IPPM | 62 amps | ||||||||
| VC | 64.3 volts | 48.4 volts | 48.4 volts | 48.4 volts | |||||
| VBR | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts |