Diode TVS Single Uni-Dir 33V 600W SMB
Diode TVS Single Uni-Dir 33V 600W SMB
Diode TVS Single Uni-Dir 33V 600W SMB
53.3V Clamp 11.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.3V Clamp 11.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.3V Clamp 11.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
33V Unidirectional TVS Diode, 600W, SMB, 57A Peak Pulse Current Product overview: SMBJ33A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 600W, 57A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 600W, 57A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ33A-TR can be used for catalog matching and distributor lookup.
TVS DIODE 33VWM 53.3VC SMB
TVS Diodes / ESD Suppressors 600W 33V Unidirect
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Unidirectional, 33 V, DO-214AA, 2, 36.7 V RoHS Compliant: Yes
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Unidirectional, 33 V, DO-214AA, 2, 36.7 V RoHS Compliant: Yes
TVS DIODE 33V 69.7V SMB
TVS DIODE 33VWM 53.3VC SMB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7147207 | 7147207P | 497-6515-1-ND | 144-SMBJ33A-TR | SMBJ33A-TR | SMBJ33A-TR | 95M9073 | 761-SMBJ33A-TR | SMBJ33A-TR |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 33V 600W 57A TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Transient Voltage Suppressor, Tvs, Transil Smbj Series, Unidirectional, 33 V, Do-214Aa, 2, 36.7 V Rohs Compliant Stmicroelectronics | TVS DIODE 33V 69.7V SMB | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Pin Count | 2 | 2 | 2 | ||||||
| Direction | Unidirectional | Unidirectional |