Vishay Precision Group SMD 600W 36V TVS Protection Diode SMBJ36CA-E3/52

Description
600W Bidirectional TVS Diode, 36V, DO-214AA, SMD Product overview: SMBJ36CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ36CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 36V, DO-214AA, SMD Product overview: SMBJ36CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ36CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600W 36V TVS Protection Diode
144-SMBJ36CA-E3/52
SMD 600W 36V TVS Protection Diode 144-SMBJ36CA-E3/52
600W Bidirectional TVS Diode, 36V, DO-214AA, SMD Product overview: SMBJ36CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ36CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 36V, DO-214AA, SMD Product overview: SMBJ36CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ36CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 6311075 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6311075
TVS Diodes 6311075
Bidirectional transil diode,SMBJ36CA-E3

Bidirectional transil diode,SMBJ36CA-E3

Supplier's Site
TVS Diodes - 6311075P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6311075P
TVS Diodes 6311075P
Bidirectional transil diode,SMBJ36CA-E3

Bidirectional transil diode,SMBJ36CA-E3

Supplier's Site
TVS Diodes - 1652511 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1652511
TVS Diodes 1652511
Bidirectional transil diode,SMBJ36CA-E3

Bidirectional transil diode,SMBJ36CA-E3

Supplier's Site
TVS Diodes - SMBJ36CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ36CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ36CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Tvs Diode, 600W, 36V, Do-214Aa; Product Range Vishay - 05R5790 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 36V, Do-214Aa; Product Range Vishay
05R5790
Tvs Diode, 600W, 36V, Do-214Aa; Product Range Vishay 05R5790
TVS DIODE, 600W, 36V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:58.1V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 600W, 36V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:58.1V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 36V, Do-214Aa, Full Reel; Product Range Vishay - 77K4756 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 36V, Do-214Aa, Full Reel; Product Range Vishay
77K4756
Tvs Diode, 600W, 36V, Do-214Aa, Full Reel; Product Range Vishay 77K4756
TVS DIODE, 600W, 36V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

TVS DIODE, 600W, 36V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

Supplier's Site
TVS Diodes SMBJ36CA-E3/52
TVS DIODE 36VWM 58.1VC DO214AA

TVS DIODE 36VWM 58.1VC DO214AA

Supplier's Site Datasheet
600W 58.1V 40V 36V Bi-Directional SMB TVS ROHS - 17930-SMBJ36CA-E3/52 - Utmel Electronic Limited
Hong Kong, China
600W 58.1V 40V 36V Bi-Directional SMB TVS ROHS
17930-SMBJ36CA-E3/52
600W 58.1V 40V 36V Bi-Directional SMB TVS ROHS 17930-SMBJ36CA-E3/52
600W 58.1V 40V 36V Bi-Directional SMB TVS ROHS

600W 58.1V 40V 36V Bi-Directional SMB TVS ROHS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ36CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ36CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ36CA-E3/52
TVS DIODE 36VWM 58.1VC DO214AA

TVS DIODE 36VWM 58.1VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ36CA-E3/52 6311075 6311075P SMBJ36CA-E3/52GIDKR-ND 05R5790 77K4756 SMBJ36CA-E3/52 17930-SMBJ36CA-E3/52 SMBJ36CA-E3/52
Product Name SMD 600W 36V TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Tvs Diode, 600W, 36V, Do-214Aa; Product Range Vishay Tvs Diode, 600W, 36V, Do-214Aa, Full Reel; Product Range Vishay TVS Diodes 600W 58.1V 40V 36V Bi-Directional SMB TVS ROHS Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel Do-214aa (smb) SMB; DO-214AA (SMB) SMB; DO-214AA, SMB SMB; DO-214AA (SMB) SMB; DO-214AA (SMB) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data