53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE; Product Range:SMBJ Series; TVS Polarity:Bidirection
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 2463293 | SMBJ33CABTR-ND | SMBJ33CA | 67R1654 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Diode; Product Range Bourns |
| Configuration | Single | Single | ||
| Direction | Bidirectional | Bidirectional | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts |