Win Source Part Number: 1301389-SMBJ30CA-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMBJ-Q
Type: Zener
Package: Tape & Reel
Applications: Automotive, Telecom
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 12.4A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: 118-SMBJ30CA-QCT,118
Base Product Number: SMBJ30
TVS DIODE 30VWM 48.4VC SMB Product overview: SMBJ30CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ30CA-Q can be used for catalog matching and distributor lookup.
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 30VWM 48.4VC SMB
TVS Diodes / ESD Suppressors 30volts 600W 5% Bi-Dir. AEC-Q101
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1301389-SMBJ30CA-Q | 144-SMBJ30CA-Q | 118-SMBJ30CA-QCT-ND | SMBJ30CA-Q | SMBJ30CA-Q |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Package | DO-214AA, SMB | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | DO-214AA-2 (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 48.4 volts | 48.4 volts | 48.4 volts | ||
| VBR | 33.3 volts | 33.3 volts | 33.3 volts |