58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectio
DIODE; Product Range:SMBJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, SMBJ Series, Unidirectional, 36 V, DO-214AA, 2, 40 V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2463295P | SMBJ36ABCT-ND | 67R0176 | 67R1655 | SMBJ36A |
| Product Name | TVS Diodes | TVS Diodes | Diode, Full Reel; Product Range Bourns | Diode; Product Range Bourns | TVS Diodes |
| Configuration | Single | Single | |||
| Direction | Unidirectional | Unidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | ||
| Peak Pulse Power | 600 watts | 600 watts |