Features
NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however we do carry plenty of TUV-labeled inventory. Please contact us for more details.
Mechanical & Schematic Data
PWR XFMR LAMINATED 56VA TH
LOW VOLTAGE TRANSFORMER; POWER RATING:56VA; ISOLATION TRANSFORMER PRIMARY VOLTAGES:2 X 115V; SECONDARY VOLTAGES:2 X 8V; CURRENT RATING:7A;. FREE 2 YEAR RADWELL WARRANTY
PWR XFMR LAMINATED 56VA TH
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 183K16 | 183K16 | HM4635-ND | 21548407 | 183K16 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Control Transformer | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | ||
| Output Voltage | 8 volts | 8 to 16 volts | 8 to 16 volts | ||
| Power Rating (VA) | 56 VA | 56 VA | 56 VA | 56 VA | |
| Standards / Compliance | RoHS | ||||
| Mounting | Chip Transformer | PCB/SMD |