Schneider Electric Wall Mount Transformer, 240 X 480V, 60Hz; Wall Mount Transformer Type Square D By Schneider Electric 10S1F

Description
WALL MOUNT TRANSFORMER, 240 X 480V, 60HZ; Wall Mount Transformer Type:Encapsulated Dry Type Distribution; Secondary Voltages:120V, 240V; Power Rating:10kVA; Frequency Range:60Hz; Product Range:
Datasheet
Description
WALL MOUNT TRANSFORMER, 240 X 480V, 60HZ; Wall Mount Transformer Type:Encapsulated Dry Type Distribution; Secondary Voltages:120V, 240V; Power Rating:10kVA; Frequency Range:60Hz; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Transformer, 240 X 480V, 60Hz; Wall Mount Transformer Type Square D By Schneider Electric - 80C8762 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Transformer, 240 X 480V, 60Hz; Wall Mount Transformer Type Square D By Schneider Electric
80C8762
Wall Mount Transformer, 240 X 480V, 60Hz; Wall Mount Transformer Type Square D By Schneider Electric 80C8762
WALL MOUNT TRANSFORMER, 240 X 480V, 60HZ; Wall Mount Transformer Type:Encapsulated Dry Type Distribution; Secondary Voltages:120V, 240V; Power Rating:10kVA; Frequency Range:60Hz; Product Range:

WALL MOUNT TRANSFORMER, 240 X 480V, 60HZ; Wall Mount Transformer Type:Encapsulated Dry Type Distribution; Secondary Voltages:120V, 240V; Power Rating:10kVA; Frequency Range:60Hz; Product Range:

Supplier's Site Datasheet
Dry Transformer - 57268148 - Radwell International
Willingboro, NJ, United States
Dry Transformer
57268148
Dry Transformer 57268148
DRY TRANSFORMER, 10 KVA, 240-480 V AC PRIMARY VOLTAGE, 120-240 V AC SECONDARY VOLTAGE, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY

DRY TRANSFORMER, 10 KVA, 240-480 V AC PRIMARY VOLTAGE, 120-240 V AC SECONDARY VOLTAGE, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Transformers Power Transformers
Product Number 80C8762 57268148
Product Name Wall Mount Transformer, 240 X 480V, 60Hz; Wall Mount Transformer Type Square D By Schneider Electric Dry Transformer
Other Transformer Types / Applications Distribution Transformer
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F20-1800-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 10 volts
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details