GE Digital Energy - Power Sensing Control Transformer 21-101

Description
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, INPUT CURRENT:100A, TURNS RATIO:100:5, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:PANEL, MOUNTING TYPE:CHASSIS, WINDING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, INPUT CURRENT:100A, TURNS RATIO:100:5, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:PANEL, MOUNTING TYPE:CHASSIS, WINDING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Transformer - 48588097 - Radwell International
Willingboro, NJ, United States
Control Transformer
48588097
Control Transformer 48588097
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, INPUT CURRENT:100A, TURNS RATIO:100:5, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:PANEL, MOUNTING TYPE:CHASSIS, WINDING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, INPUT CURRENT:100A, TURNS RATIO:100:5, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:PANEL, MOUNTING TYPE:CHASSIS, WINDING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Transformers
Product Number 48588097
Product Name Control Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
Control Circuit Transformer - 1497B-A6-M16-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 250 VA
View Details
SMT Gate Drive Transformers - DA2318-AL DA2318-ALC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details