Schneider Electric Dry Transformer 150SV1A

Description
TRANSFORMER DRY , 1PH .15KVA 240X480V-120/240V. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TRANSFORMER DRY , 1PH .15KVA 240X480V-120/240V. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Transformer - 57260968 - Radwell International
Willingboro, NJ, United States
Dry Transformer
57260968
Dry Transformer 57260968
TRANSFORMER DRY , 1PH .15KVA 240X480V-120/240V. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER DRY , 1PH .15KVA 240X480V-120/240V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Voltage Transfrmr, 150Va, 60Hz; Input Voltage Square D By Schneider Electric - 80C9194 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Transfrmr, 150Va, 60Hz; Input Voltage Square D By Schneider Electric
80C9194
Voltage Transfrmr, 150Va, 60Hz; Input Voltage Square D By Schneider Electric 80C9194
VOLTAGE TRANSFRMR, 150VA, 60HZ; Input Voltage:240V, 480V; Output Voltage:240V; Power Rating:150VA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

VOLTAGE TRANSFRMR, 150VA, 60HZ; Input Voltage:240V, 480V; Output Voltage:240V; Power Rating:150VA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Transformers Transformers
Product Number 57260968 80C9194
Product Name Dry Transformer Voltage Transfrmr, 150Va, 60Hz; Input Voltage Square D By Schneider Electric
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use - No.62043878896 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Transformers - Power Transformers - 166C24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 24 volts
Power Rating (VA) 2.04 VA
View Details
4 suppliers