The Voltage Transformer, part number 18C0592, is designed for buck and boost applications with a power rating of 250 VA and operates at a frequency of 60 Hz. It supports primary input voltages of 120V and 240V, providing secondary output voltages of 16V and 32V. The transformer features a NEMA 3R enclosure, suitable for outdoor use, and has an insulation temperature rating of 266°F (130°C). The temperature rise during operation is specified at 80°C. Weighing approximately 9.52 lbs (4.32 kg), it is packaged for individual sale and is compliant with RoHS regulations. The product is also marked as a Green Premium product, indicating a commitment to sustainability. An 18-month warranty is included.
VOLTAGE TRANSFRMR, 250VA, 60HZ; Input Voltage:120V, 240V; Output Voltage:32V; Power Rating:250VA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
TRANSFORMER, DRY, 1PH, .25KVA, 120X240V, 16/32V. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Transformers | Power Transformers |
| Product Number | 18C0592 | 57255601 |
| Product Name | Voltage Transfrmr, 250Va, 60Hz; Input Voltage Square D By Schneider Electric | Dry Transformer |
| Operating Frequency | 60 Hz |