Features
A wiring diagram for this series can be downloaded here.
PWR XFMR LAMINATED 12.6VA CHAS
TRANSFORMER - LOW VOLTAGE, CHASSIS. FREE 2 YEAR RADWELL WARRANTY
PWR XFMR LAMINATED 12.6VA CHAS
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 186C36 | HM4688-ND | 186C36 | 56500385 | 186C36 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Dry Transformer | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | ||
| Input Voltage | 115 to 230 volts | 115 to 230 volts | |||
| Output Voltage | 36 volts | 36 volts | 36 volts | ||
| Secondary Current Rating | 0.3500 amps | 0.3500 amps | 0.3500 amps | ||
| Power Rating (VA) | 12.6 VA | 12.6 VA | 12.6 VA | 12.6 VA |