Superior Electric Transformer,Var.;0-120VAC Vo;5A Io;0.60kVA;120V Vi;Panel;50/60Hz 21

Description
POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow operation up to 17% above input nominal. Open construction models have letter U suffix in the type number and have the shaft extending from the end of the assembly for panel mounting. Other models, including motorized also are available. Call Allied for details. Attributes: Prefix — L = Enclosed, 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.
Datasheet
Description
POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow operation up to 17% above input nominal. Open construction models have letter U suffix in the type number and have the shaft extending from the end of the assembly for panel mounting. Other models, including motorized also are available. Call Allied for details. Attributes: Prefix — L = Enclosed, 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer,Var.;0-120VAC Vo;5A Io;0.60kVA;120V Vi;Panel;50/60Hz - 70120679 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer,Var.;0-120VAC Vo;5A Io;0.60kVA;120V Vi;Panel;50/60Hz
70120679
Transformer,Var.;0-120VAC Vo;5A Io;0.60kVA;120V Vi;Panel;50/60Hz 70120679
POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow operation up to 17% above input nominal. Open construction models have letter U suffix in the type number and have the shaft extending from the end of the assembly for panel mounting. Other models, including motorized also are available. Call Allied for details. Attributes: Prefix — L = Enclosed, 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.

POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow operation up to 17% above input nominal. Open construction models have letter U suffix in the type number and have the shaft extending from the end of the assembly for panel mounting. Other models, including motorized also are available. Call Allied for details. Attributes: Prefix — L = Enclosed, 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.

Supplier's Site
Variable Transformer; Transformer Type Superior Electric - 32M1443 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Transformer Type Superior Electric
32M1443
Variable Transformer; Transformer Type Superior Electric 32M1443
VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:-; Constant Current Load:5A RoHS Compliant: Yes

VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:-; Constant Current Load:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Variable Transformer/Variac - 180429938 - Radwell International
Willingboro, NJ, United States
Variable Transformer/Variac
180429938
Variable Transformer/Variac 180429938
VARIABLE TRANSFORMER, OPEN, SINGLE PHASE, 120V AC, 50HZ / 60HZ. FREE 2 YEAR RADWELL WARRANTY

VARIABLE TRANSFORMER, OPEN, SINGLE PHASE, 120V AC, 50HZ / 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Variable Transformer/Variac -  - Radwell International
Willingboro, NJ, United States
Variable Transformer/Variac
Variable Transformer/Variac
SUPERIOR ELECTRIC Transformers 21

SUPERIOR ELECTRIC Transformers 21

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Transformers Transformers Power Transformers
Product Number 70120679 32M1443 180429938
Product Name Transformer,Var.;0-120VAC Vo;5A Io;0.60kVA;120V Vi;Panel;50/60Hz Variable Transformer; Transformer Type Superior Electric Variable Transformer/Variac
Other Transformer Types / Applications Isolation; Medical Transformer Constant Current Transformer; Single Phase Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A11-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 1000 VA
View Details
Transformers - Power Transformers - 166G44 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 44 volts
Power Rating (VA) 22 VA
View Details
4 suppliers
25 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM12-2080 - Triad Magnetics
Specs
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 100 to 240 volts
View Details
4 suppliers