Superior Electric Transformer, Var.;U;0 to 240V Vo;3.5A Io;0.98kVA;240V Vi;Knob;CW/CCW 216CU

Description
POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow operation up to 17% above input nominal. Open construction models have letter U suffix in the type number and have the shaft extending from the end of the assembly for panel mounting. Other models, including motorized also are available. Call Allied for details. Attributes: Prefix — L = Enclosed, 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.
Datasheet
Description
POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow operation up to 17% above input nominal. Open construction models have letter U suffix in the type number and have the shaft extending from the end of the assembly for panel mounting. Other models, including motorized also are available. Call Allied for details. Attributes: Prefix — L = Enclosed, 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Var.;U;0 to 240V Vo;3.5A Io;0.98kVA;240V Vi;Knob;CW/CCW - 70121023 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Var.;U;0 to 240V Vo;3.5A Io;0.98kVA;240V Vi;Knob;CW/CCW
70121023
Transformer, Var.;U;0 to 240V Vo;3.5A Io;0.98kVA;240V Vi;Knob;CW/CCW 70121023
POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow operation up to 17% above input nominal. Open construction models have letter U suffix in the type number and have the shaft extending from the end of the assembly for panel mounting. Other models, including motorized also are available. Call Allied for details. Attributes: Prefix — L = Enclosed, 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.

POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow operation up to 17% above input nominal. Open construction models have letter U suffix in the type number and have the shaft extending from the end of the assembly for panel mounting. Other models, including motorized also are available. Call Allied for details. Attributes: Prefix — L = Enclosed, 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.

Supplier's Site
Variable Transformer/Variac - 26028890 - Radwell International
Willingboro, NJ, United States
Variable Transformer/Variac
26028890
Variable Transformer/Variac 26028890
VARIABLE TRANSFORMER, TRANSFORMER TYPE:MANUALLY OPERATED, CONSTRUCTION TYPE:OPEN, NO. OF PHASES:SINGLE PHASE, FREQUENCY RANGE:50HZ / 60HZ, INPUT VOLTAGE:240V, OUTPUT VOLTAGE:280V, OUTPUT CURRENT:3.5A, CONSTANT CURRENT LOAD:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

VARIABLE TRANSFORMER, TRANSFORMER TYPE:MANUALLY OPERATED, CONSTRUCTION TYPE:OPEN, NO. OF PHASES:SINGLE PHASE, FREQUENCY RANGE:50HZ / 60HZ, INPUT VOLTAGE:240V, OUTPUT VOLTAGE:280V, OUTPUT CURRENT:3.5A, CONSTANT CURRENT LOAD:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Variable Transformer; Transformer Type Superior Electric - 32M1444 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Transformer Type Superior Electric
32M1444
Variable Transformer; Transformer Type Superior Electric 32M1444
VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:280V; Output Current:3.5A; Constant Current Load:- RoHS Compliant: Yes

VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:280V; Output Current:3.5A; Constant Current Load:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Transformers Power Transformers Transformers
Product Number 70121023 26028890 32M1444
Product Name Transformer, Var.;U;0 to 240V Vo;3.5A Io;0.98kVA;240V Vi;Knob;CW/CCW Variable Transformer/Variac Variable Transformer; Transformer Type Superior Electric
Other Transformer Types / Applications Isolation; Medical Transformer Constant Current Transformer; Single Phase Transformer
Unlock Full Specs
to access all available technical data

Similar Products

UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification - No.1601487372016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Control Circuit Transformer - 1497A-A11-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 1000 VA
View Details