TRANSFORMER, ISOLATION, 120/240V, 1KVA; Wall Mount Transformer Type:Encapsulated Buck-Boost; Secondary Voltages:120V, 240V; Power Rating:1kVA; Frequency Range:60Hz; Product Range:-; Current Rating:7A RoHS Compliant: Yes
TRANSFORMER, DRY TYPE, 1 KVA, 240/480 PRIMARY, 120/240 VAC SECONDARY, 1 PHASE, 7 AMP, 60 HZ, ENCAPSULATED. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Transformers | Power Transformers |
| Product Number | 29C3664 | 57254638 |
| Product Name | Transformer, Isolation, 120/240V, 1Kva; Wall Mount Transformer Type Square D By Schneider Electric | Dry Transformer |
| Other Transformer Types / Applications | Isolation |