Schneider Electric Dry Transformer 1S46F

Description
120 X 240 INPUT VOLT, 16/32 OUTPUT VOLT, 60 HZ, 3R NEMA RATED, BUCK BOOST TRANSFORMER 1 PHASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
120 X 240 INPUT VOLT, 16/32 OUTPUT VOLT, 60 HZ, 3R NEMA RATED, BUCK BOOST TRANSFORMER 1 PHASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Transformer - 57254667 - Radwell International
Willingboro, NJ, United States
Dry Transformer
57254667
Dry Transformer 57254667
120 X 240 INPUT VOLT, 16/32 OUTPUT VOLT, 60 HZ, 3R NEMA RATED, BUCK BOOST TRANSFORMER 1 PHASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

120 X 240 INPUT VOLT, 16/32 OUTPUT VOLT, 60 HZ, 3R NEMA RATED, BUCK BOOST TRANSFORMER 1 PHASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Voltage Transformer, 240V, 1Kva, 60Hz; Input Voltage Square D By Schneider Electric - 80C8752 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Transformer, 240V, 1Kva, 60Hz; Input Voltage Square D By Schneider Electric
80C8752
Voltage Transformer, 240V, 1Kva, 60Hz; Input Voltage Square D By Schneider Electric 80C8752
VOLTAGE TRANSFORMER, 240V, 1KVA, 60HZ; Input Voltage:120V, 240V; Output Voltage:32V; Power Rating:1kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

VOLTAGE TRANSFORMER, 240V, 1KVA, 60HZ; Input Voltage:120V, 240V; Output Voltage:32V; Power Rating:1kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Transformers Transformers
Product Number 57254667 80C8752
Product Name Dry Transformer Voltage Transformer, 240V, 1Kva, 60Hz; Input Voltage Square D By Schneider Electric
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 161G28 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 14 volts
Power Rating (VA) 10 VA
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-259U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers
UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry - No.62043878897 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Buck-Boost Transformers; Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A3-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 100 VA
View Details