Features
NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however we do carry plenty of TUV-labeled inventory. Please contact us for more details.
Mechanical & Schematic Data
PWR XFMR LAMINATED 10VA TH
TRANSFORMER, LOW VOLTAGE, 10VA, PRIMARY VOLTAGE 115V, 230V, SECONDARY VOLTAGE PARALLEL 8V, SERIES 16V, CURRENT RATING PARALLEL 1.25A, SERIES 625MA. FREE 2 YEAR RADWELL WARRANTY
PWR XFMR LAMINATED 10VA TH
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 183G16 | HM4614-ND | 183G16 | 21548486 | 183G16 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Control Transformer | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | ||
| Output Voltage | 8 volts | 8 to 16 volts | 8 to 16 volts | ||
| Power Rating (VA) | 10 VA | 10 VA | 10 VA | 10 VA | |
| Standards / Compliance | RoHS | ||||
| Mounting | Chip Transformer | PCB/SMD |