GENERAL PURPOSE TRANSFORMER, 3R, NEMA RATING, 239F TEMP RISE, INDOOR, OUTDOOR. FREE 2 YEAR RADWELL WARRANTY
WALL MOUNT TRANSFORMER, 240 X 480V, 60HZ; Wall Mount Transformer Type:Encapsulated Dry Type Distribution; Secondary Voltages:120V, 240V; Power Rating:1.5kVA; Frequency Range:60Hz; Product Range:- RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Transformers | Transformers |
| Product Number | 57253339 | 80C8735 |
| Product Name | Dry Transformer | Wall Mount Transformer, 240 X 480V, 60Hz; Wall Mount Transformer Type Square D By Schneider Electric |
| Other Transformer Types / Applications | Distribution Transformer |