Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER TRANSFORMERS
STANDARD PRODUCTS, INC.
10475STD -- BALLAST/IGNITION TRANSFORMER
Standard Products, Inc.
Ballast/Ignition Transformer
10475STD
Description
BALLAST, 347V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
BALLAST, 347V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Ballast/Ignition Transformer
98382321
Ballast/Ignition Transformer
98382321
BALLAST, 347V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
BALLAST, 347V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Power Transformers
Product Number
98382321
Product Name
Ballast/Ignition Transformer
Unlock Full Specs
to access all available technical data
Similar Products
Coilcraft, Inc.
FCT1-xxD3SL Forward Mode Transformers for 30 Watt Telecommunications
FCT1-120D3SL FCT1-120D3SLD
Specs
Transformer Type
Isolation
Cooling Method
Air
Construction
Toroidal Core; Ferrite
View Details
Triad Magnetics
PC Mount Split Pack™ Power Transformers
F28-420
Specs
Mounting
PCB/SMD
Input Voltage
115 to 230 volts
Output Voltage
14 volts
View Details
5
suppliers
SCHURTER Inc
Cost optimized pulse transformer for THT mounting, up to 2W
IX
Specs
Input Voltage
500 volts
Operating Temperature
-25 to 70 C (-13 to 158 F)
Standards / Compliance
RoHS; IEC; UL
View Details
Shenzhen Xingkerong Technology Co., Ltd
SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce
No.1601730018163
Specs
Transformer Type
Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method
Air; Fan cooling Natural cooling
Mounting
base mounted
View Details