Schneider Electric Dry Transformer 2S1F

Description
TRANSFORMER, DRY, SINGLE PHASE, 2 KVA, 240/480 VAC INPUT, 120/240 VAC OUTPUT, 6.6 INCH DEPTH, WALL MOUNT, 60 HZ, NEMA 3R, 54 IP RATING, STEEL ENCLOSURE MATERIAL, GRAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TRANSFORMER, DRY, SINGLE PHASE, 2 KVA, 240/480 VAC INPUT, 120/240 VAC OUTPUT, 6.6 INCH DEPTH, WALL MOUNT, 60 HZ, NEMA 3R, 54 IP RATING, STEEL ENCLOSURE MATERIAL, GRAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Transformer - 57272597 - Radwell International
Willingboro, NJ, United States
Dry Transformer
57272597
Dry Transformer 57272597
TRANSFORMER, DRY, SINGLE PHASE, 2 KVA, 240/480 VAC INPUT, 120/240 VAC OUTPUT, 6.6 INCH DEPTH, WALL MOUNT, 60 HZ, NEMA 3R, 54 IP RATING, STEEL ENCLOSURE MATERIAL, GRAY. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, DRY, SINGLE PHASE, 2 KVA, 240/480 VAC INPUT, 120/240 VAC OUTPUT, 6.6 INCH DEPTH, WALL MOUNT, 60 HZ, NEMA 3R, 54 IP RATING, STEEL ENCLOSURE MATERIAL, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dry Transformer -  - Radwell International
Willingboro, NJ, United States
Dry Transformer
Dry Transformer
SQUARE D Transformers 2S1F

SQUARE D Transformers 2S1F

Supplier's Site
Transformer, 120V/240V; Turns Ratio Square D By Schneider Electric - 64C9992 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 120V/240V; Turns Ratio Square D By Schneider Electric
64C9992
Transformer, 120V/240V; Turns Ratio Square D By Schneider Electric 64C9992
TRANSFORMER, 120V/240V; Turns Ratio:-; Lighting Transformer Primary Voltages:2 x 240V, 1 x 480V; Secondary Voltages:120V, 240V; Secondary Power:-; Secondary Current Nom:-; Product Range:- RoHS Compliant: Yes

TRANSFORMER, 120V/240V; Turns Ratio:-; Lighting Transformer Primary Voltages:2 x 240V, 1 x 480V; Secondary Voltages:120V, 240V; Secondary Power:-; Secondary Current Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Power Transformers Power Transformers Transformers
Product Number 57272597 64C9992
Product Name Dry Transformer Dry Transformer Transformer, 120V/240V; Turns Ratio Square D By Schneider Electric
Input Voltage 240 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall - No.1601621101934 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Chassis Mount Quick Pack™ Power Transformers - F5-120 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 12 VA
View Details
4 suppliers
HP1 Series Hexa-Path Magnetics - HPH1-0076 HPH1-0076LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details