Pulse Electronics Corporation Hard To Find - 23Z91SM 23Z91SM

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1123090-23Z91SM Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Categories: Transformers Status: Obsolete Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.215" (5.46mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Parts Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm) ET (Volt-Time): 2.4VμS
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1123090-23Z91SM Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Categories: Transformers Status: Obsolete Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.215" (5.46mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Parts Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm) ET (Volt-Time): 2.4VμS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 23Z91SM - 1123090-23Z91SM - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 23Z91SM
1123090-23Z91SM
Hard To Find - 23Z91SM 1123090-23Z91SM
Manufacturer: Pulse Electronics Network Win Source Part Number: 1123090-23Z91SM Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Categories: Transformers Status: Obsolete Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.215" (5.46mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Parts Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm) ET (Volt-Time): 2.4VμS

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1123090-23Z91SM
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Categories: Transformers
Status: Obsolete
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.215" (5.46mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Parts Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm)
ET (Volt-Time): 2.4VμS

Buy Now
Pulse Transformer - 166-23Z91SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-23Z91SM
Pulse Transformer 166-23Z91SM
XFRMR AUI ETHERNET LAN 16SOIC Product overview: 23Z91SM from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-23Z91SM can be used for catalog matching and distributor lookup.

XFRMR AUI ETHERNET LAN 16SOIC Product overview: 23Z91SM from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-23Z91SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformer/Yoke PC Board Mount - 110099124 - Radwell International
Willingboro, NJ, United States
Transformer/Yoke PC Board Mount
110099124
Transformer/Yoke PC Board Mount 110099124
TELECOM TRANSFORMER 1:1 0.3OHM PRIM. DCR 16TERM. GULL WING SMD . FREE 2 YEAR RADWELL WARRANTY

TELECOM TRANSFORMER 1:1 0.3OHM PRIM. DCR 16TERM. GULL WING SMD . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, China
Transformers - Pulse Transformers
23Z91SM
Transformers - Pulse Transformers 23Z91SM
XFRMR AUI ETHERNET LAN 16SOIC

XFRMR AUI ETHERNET LAN 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Power Transformers Transformers
Product Number 1123090-23Z91SM 166-23Z91SM 110099124 23Z91SM
Product Name Hard To Find - 23Z91SM Pulse Transformer Transformer/Yoke PC Board Mount Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data