Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER TRANSFORMERS
VI-TEC MANUFACTURING, INC.
13Z1014 -- TRANSFORMER/YOKE PC BOARD MOUNT
Vi-Tec Manufacturing, Inc.
Transformer/Yoke PC Board Mount
13Z1014
Description
TRANSFORMER 4 PIN. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
TRANSFORMER 4 PIN. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Transformer/Yoke PC Board Mount
94282455
Transformer/Yoke PC Board Mount
94282455
TRANSFORMER 4 PIN. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER 4 PIN. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Power Transformers
Product Number
94282455
Product Name
Transformer/Yoke PC Board Mount
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Xingkerong Technology Co., Ltd
50kVA 150kVA 300kVA 600kVA Resin Cast Dry Type Transformer
No.1601428095604
Specs
Transformer Type
Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method
Air; Fan cooling Natural cooling
Mounting
Floor mounted
View Details
Allen-Bradley / Rockwell Automation
Control Circuit Transformer
1497A-A4-M8-1-N
Specs
Input Voltage
208 to 380 volts
Power Rating (VA)
150 VA
View Details
Hammond Manufacturing Company Inc.
Transformers - Power Transformers
1182Q6
Specs
Transformer Type
Electronics; Power Transformer
Construction
Toroidal Core
Output Voltage
6 volts
View Details
4
suppliers
Beckhoff Automation LLC
SCL6023-0075 | Low power split-core transformer, 3-channel current interface, 75 A AC, accuracy class 0.5, size 1, electronic nameplate, RJ45 New
View Details