Switch DPDT (DB/DM) Chassis Mount
LIMIT SWITCH, HDLS SERIES, SIDE ROTARY ACTUATED, DPDT CONTACT CONFIGURATION, 120 VAC CONTACT VOLTAGE, 10 AMP MAX CONTACT CURRENT, *WITHOUT LEVER*. FREE 2 YEAR RADWELL WARRANTY
Limit Switches LIMIT SWITCH DBL POLE PLUG-IN
LIMIT SWITCH, DPDT, 10A, 120V; Limit Switch Actuator:Side Rotary; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Operating Force Max:-; Product Range:HDLS Series; Contact Current DC Max:10A RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Limit Switches | Limit Switches |
| Product Number | LSQA6B134 | 480-5047-ND | 56925687 | LSQA6B134 | 39T2276 | LSQA6B134 |
| Product Name | Limit Switches | Limit Switches | Limit Switch | Limit Switches | Limit Switch, Dpdt, 10A, 120V; Limit Switch Actuator Honeywell | Switches - Limit Switches |
| Contact Type | Momentary Contact | |||||
| Switch Configuration | Double Pole, Double Throw (DPDT); DPDT (DB/DM) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT (DB/DM) | ||
| Actuator Type | Standard Roller | |||||
| Connections | Screw Terminal; Screw Terminal |