Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer without the need for frequent adjustment than drive trains with plastic parts,) self-lifting pressure plate terminals save wiring time, easily identified grounding terminal (inside) for compliance with OSHA and other regulatory agency standards, one piece flat gasket (seals better than gaskets that go around curves and corners, does not contact terminal pins to reduce chances of fluid migration,) front mounting and interchangeability of single- and double-pole switches, plug-in and non plug-in with one another and with other switch brands, tracking interchangeability of actuator levers for single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate treated and epoxy finished, exclusive teller tab assures proper torque (when it cannot be moved the lever is tight enough to prevent slippage) and domestic and international conduit taps.
Switch SPDT (DB/DM) Chassis Mount
MICRO SWITCH™ heavy-duty limit switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics. Self-lifting pressure plate terminals save wiring time, easily identified grounding terminal (inside) for compliance with OSHA and other regulatory agency standards. One piece flat gasket does not contact terminal pins to reduce chances of fluid migration. Front mounting and interchangeability of single- and double-pole switches, plug-in and non plug-in with one another and with other switch brands. Twin shaft seals for an extra measure of protection, inner O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches. Rugged corrosion-resistant zinc head and body are phosphate treated and epoxy finished. Exclusive teller tab assures proper torque (when it cannot be moved the lever is tight enough to prevent slippage). Domestic and international conduit taps available.
LIMIT SWITCH, SIDE ROTARY, SPDT-1NO/1NC; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT-1
Limit Switches HDLS Non Plug-in Sd Rtry 1NC-1NO SPDT
SWITCH SNAP ACTION SPDT 10A 120V
LIMIT SWITCH, SIDE ROTARY, SPDT-1 NO / 1 NC, LIMIT SWITCH ACTUATOR:SIDE ROTARY, CONTACT CONFIGURATION: SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX: 10 AMP, CONTACT VOLTAGE AC MAX: 600 V, OPERATING FORCE MAX: 0.45 N. FREE 2 YEAR RADWELL WARRANTY
| Honeywell Sensing & IoT | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Rotary Limit Switches |
| Product Number | LSA3K | LSA3K | 480-2929-ND | 70120028 | 53K5743 | LSA3K | LSA3K | 26393948 |
| Product Name | MICRO SWITCH HDLS Series Heavy-Duty Limit Switch, Non-Plug-in, Side Rotary, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit | Limit Switches | Limit Switches | Switch, Limit, SIDE Rotary ACTUATED, 10AMPS, SILVER CONTACTS | Limit Switch, Side Rotary, Spdt-1No/1Nc; Limit Switch Actuator Honeywell | Limit Switches | Switches - Limit Switches | Limit Switch |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | Normally Open | |||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT-1NO, SPDT-NC | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT) | |
| Actuator Type | Standard Roller | Standard Roller | Side Rotary | |||||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1 | CE Certified; CSA Certified; UL Listed; NEMA Approved | ||||||
| Operating Temp | -12 to 121 C (10.4 to 250 F) | -12 to 121 C (10.4 to 250 F) | -20 to 121 C (-4 to 250 F) |