MICRO SWITCH GLL Series limit switches are double insulated compact housing conforms to EN50047 and makes GLL switches ideal for mounting where space is at a premium. These products also feature direct opening normally closed circuits, and are available in a variety of actuator styles required for OEM applications. Designed to the IEC electrical standard, GLL is suitable for world-wide use and also meets globally accepted mounting standards.
SWITCH SNAP ACTION SPDT 10A 300V
Limit Switches 1NO 1NC Direct Open Global Limit Switche
LIMIT SWITCH, GLL SERIES, MINIATURE, INDUSTRIAL, 20 MM CONDUIT, 1 NC / 1 NO SLOW ACTION MBB, SIDE ROTARY (REQUIRES LEVER), ADJUSTABLE METAL (R20 MM TO 75 MM), 17 MM DIAMETER METAL ROLLER. FREE 2 YEAR RADWELL WARRANTY
| Honeywell Sensing & IoT | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | GLLC04A2B | GLLC04A2B | GLLC04A2B | 64918111 | 96AJ2087 |
| Product Name | MICRO SWITCH GLL Series Global Limit Switches, Side Rotary, Adjustable Length Lever with metal roller, 1NC/1NO Direct Opening Slow Action Make-Before-Break (MBB), 20 mm conduit | Switches - Limit Switches | Limit Switches | Limit Switch | Limit Switch Honeywell |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |||
| Actuator Type | Standard Roller | ||||
| Orientation | Side Mounted Actuator | Side Mounted Actuator | |||
| Certifications / Approvals | CE Certified; UL Listed; cULus, CE, CCC | ||||
| Operating Temp | -10 to 80 C (14 to 176 F) |