Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer without the need for frequent adjustment than drive trains with plastic parts,) self-lifting pressure plate terminals save wiring time, easily identified grounding terminal (inside) for compliance with OSHA and other regulatory agency standards, one piece flat gasket (seals better than gaskets that go around curves and corners, does not contact terminal pins to reduce chances of fluid migration,) front mounting and interchangeability of single- and double-pole switches, plug-in and non plug-in with one another and with other switch brands, tracking interchangeability of actuator levers for single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate treated and epoxy finished, exclusive teller tab assures proper torque (when it cannot be moved the lever is tight enough to prevent slippage) and domestic and international conduit taps.
Switch SPDT (DB/DM) Chassis Mount
SWITCH SNAP ACTION SPDT 10A 120V
LIMIT SWITCH, 1 NO / 1 NC, 600 VAC MAX, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, TOP ROTARY, SPDT-1NO/1NC; Limit Switch Actuator:Rotary; Contact Configuration:SPDT-1
Limit Switches HDLS Plugin Top Rtry 1NC 1NO SPDT
Switch, Limit, Series HDLS Plug In, TopRotary, 1NC/1NO, SPDT, Snap Action
| Honeywell Sensing & IoT | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Linear Limit Switches | Rotary Limit Switches | Limit Switches | Rotary Limit Switches |
| Product Number | LSB1A | LSB1A | 480-3672-ND | LSB1A | 25485907 | 53K5746 | LSB1A | 70119508 |
| Product Name | MICRO SWITCH HDLS Series Heavy-Duty Limit Switch, Plug-in, Top Rotary, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch | Limit Switch, Top Rotary, Spdt-1No/1Nc; Limit Switch Actuator Honeywell | Limit Switches | Switch, Limit, Series HDLS Plug In, TopRotary, 1NC/1NO, SPDT, Snap Action |
| Normal State | Normally Open; Normally Closed | Normally Open | Normally Open; Normally Closed | |||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT-1NO, SPDT-NC | ||||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1 | |||||||
| Operating Temp | -1 to 121 C (30.2 to 250 F) | -1 to 121 C (30.2 to 250 F) | ||||||
| Maximum Current Rating | 10 amps | 0.8000 to 10 amps | 10 amps | 10 amps | 10 amps | 10 amps |