Honeywell Sensing & IoT MICRO SWITCH GLD Series Global Limit Switches, Top Roller Plunger, 1NC/1NO SPDT Snap Action, PG13.5 GLDB01C

Description
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.
Request a Quote Datasheet
Description
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GLD Series Global Limit Switches, Top Roller Plunger, 1NC/1NO SPDT Snap Action, PG13.5 - GLDB01C - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GLD Series Global Limit Switches, Top Roller Plunger, 1NC/1NO SPDT Snap Action, PG13.5
GLDB01C
MICRO SWITCH GLD Series Global Limit Switches, Top Roller Plunger, 1NC/1NO SPDT Snap Action, PG13.5 GLDB01C
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.

MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.

Supplier's Site Datasheet
Limit Switches - 3081872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Limit Switches
3081872
Limit Switches 3081872
Honeywell Technologies GLDB01C

Honeywell Technologies GLDB01C

Supplier's Site
Switches - Limit Switches - 1323825-GLDB01C - Win Source Electronics
Laguna Hills, CA, United States
Switches - Limit Switches
1323825-GLDB01C
Switches - Limit Switches 1323825-GLDB01C
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 1323825-GLDB01C Category: Switches>Limit Switches Packaging: Bulk Termination Style: Screw Terminal Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 120 V Voltage Rating - DC: 125 V Standard Package: 1 Mounting: Chassis Mount Circuit: SPDT Switch Function: On-Mom Actuator Type: Roller Plunger Operating Force: 1632gf Mechanical Life: 15,000,000 Cycles Pretravel: 0.120" (3.0mm) Differential Travel: 0.035" (0.9mm) Overtravel: 0.118" (3.0mm) Operating Position: 1.100" (28.0mm) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 550mA (DC) HTSUS: 8536.50.7000 Other Part Number: GLDB01C-ND,2266-GLDB 01C,480-3519 Base Product Number: GLDB01 RoHS Status: RoHS Compliant

Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 1323825-GLDB01C
Category: Switches>Limit Switches
Packaging: Bulk
Termination Style: Screw Terminal
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 120 V
Voltage Rating - DC: 125 V
Standard Package: 1
Mounting: Chassis Mount
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Roller Plunger
Operating Force: 1632gf
Mechanical Life: 15,000,000 Cycles
Pretravel: 0.120" (3.0mm)
Differential Travel: 0.035" (0.9mm)
Overtravel: 0.118" (3.0mm)
Operating Position: 1.100" (28.0mm)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 550mA (DC)
HTSUS: 8536.50.7000
Other Part Number: GLDB01C-ND,2266-GLDB01C,480-3519
Base Product Number: GLDB01
RoHS Status: RoHS Compliant

Buy Now Datasheet
Limit Switches - 480-3519-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
480-3519-ND
Limit Switches 480-3519-ND
Switch SPDT Chassis Mount

Switch SPDT Chassis Mount

Buy Now Datasheet
Limit Switches - GLDB01C - Powell Electronics, Inc.
Swedesboro, NJ, United States
Limit Switches
GLDB01C
Limit Switches GLDB01C
INDUSTRIAL LIMIT SWITCHES

INDUSTRIAL LIMIT SWITCHES

Buy Now
Limit Switches - GLDB01C - Powell Electronics, Inc.
Swedesboro, NJ, United States
Limit Switches
GLDB01C
Limit Switches GLDB01C
Industrial Limit Switches

Industrial Limit Switches

Buy Now
Limit Switch - 44493349 - Radwell International
Willingboro, NJ, United States
Limit Switch
44493349
Limit Switch 44493349
LIMIT SWITCH, ROLLER PLUNGER, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:1NO / 1NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:16N, PRODUCT RANGE:-, CONTACT CURRENT DC MAX:10A, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LIMIT SWITCH, ROLLER PLUNGER, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:1NO / 1NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:16N, PRODUCT RANGE:-, CONTACT CURRENT DC MAX:10A, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Limit Switches - GLDB01C - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Limit Switches
GLDB01C
Limit Switches GLDB01C
Limit Switches SPDT 1NC 1NO 10A Top Roller Plunger

Limit Switches SPDT 1NC 1NO 10A Top Roller Plunger

Buy Now Datasheet
Switches - Limit Switches - GLDB01C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Limit Switches
GLDB01C
Switches - Limit Switches GLDB01C
SWITCH SNAP ACTION SPDT 6A 120V

SWITCH SNAP ACTION SPDT 6A 120V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT RS Components, Ltd. Win Source Electronics DigiKey Powell Electronics, Inc. Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Limit Switches Limit Switches Rotary Limit Switches Rotary Limit Switches Rotary Limit Switches Linear Limit Switches Limit Switches Linear Limit Switches
Product Number GLDB01C 3081872 1323825-GLDB01C 480-3519-ND GLDB01C 44493349 GLDB01C GLDB01C
Product Name MICRO SWITCH GLD Series Global Limit Switches, Top Roller Plunger, 1NC/1NO SPDT Snap Action, PG13.5 Limit Switches Switches - Limit Switches Limit Switches Limit Switches Limit Switch Limit Switches Switches - Limit Switches
Normal State Normally Open; Normally Closed Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); 1 NC/1 NO Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Linear Actuator Types Pushbutton or Plunger; Roller Lever / Leaf
Certifications / Approvals CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ; Conforms to CE, EN50047, IEC/EN 60947-5-1; RoHS Compliant
Operating Temp -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data