Festo Corporation Pneumatic Fitting & Accessories OS-1/4-B

Description
OR GATE, OS SERIES, PNEUMATIC CONNECTION 1: G1/4, PNEUMATIC CONNECTION 2: G, PNEUMATIC CONNECTION 3: G1/4, 1170 L/MIN STANDARD NOMINAL FLOW RATE, 1-10 BAR OPERATING PRESSURE, 6.5 MM NOMINAL WIDTH, 6682. FREE 2 YEAR RADWELL WARRANTY
Description
OR GATE, OS SERIES, PNEUMATIC CONNECTION 1: G1/4, PNEUMATIC CONNECTION 2: G, PNEUMATIC CONNECTION 3: G1/4, 1170 L/MIN STANDARD NOMINAL FLOW RATE, 1-10 BAR OPERATING PRESSURE, 6.5 MM NOMINAL WIDTH, 6682. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 11468293 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
11468293
Pneumatic Fitting & Accessories 11468293
OR GATE, OS SERIES, PNEUMATIC CONNECTION 1: G1/4, PNEUMATIC CONNECTION 2: G, PNEUMATIC CONNECTION 3: G1/4, 1170 L/MIN STANDARD NOMINAL FLOW RATE, 1-10 BAR OPERATING PRESSURE, 6.5 MM NOMINAL WIDTH, 6682. FREE 2 YEAR RADWELL WARRANTY

OR GATE, OS SERIES, PNEUMATIC CONNECTION 1: G1/4, PNEUMATIC CONNECTION 2: G, PNEUMATIC CONNECTION 3: G1/4, 1170 L/MIN STANDARD NOMINAL FLOW RATE, 1-10 BAR OPERATING PRESSURE, 6.5 MM NOMINAL WIDTH, 6682. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Fittings
Product Number 11468293
Product Name Pneumatic Fitting & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Brass Fitting - 15055 - Clippard
Specs
Fitting Type Hose Fitting; Adapter Fitting; Swivel Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze
View Details
Pneumatic Fittings - 1215967 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
Hot Tapper Adapter 3
Specs
Fitting Type Pipe Fitting; Adapter Fitting
View Details
ISO 16028 Flat Face Female Coupler with Female Thread - QFF-1620-FNPR - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Steel
View Details