Festo Corporation Pneumatic Fitting & Accessories QSLV6-3/8-8

Description
MULTIPLE DISTRIBUTOR, QSLV SERIES, STANDARD SIZE, 4.1 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R3/8, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 8 MM, 153246. FREE 2 YEAR RADWELL WARRANTY
Description
MULTIPLE DISTRIBUTOR, QSLV SERIES, STANDARD SIZE, 4.1 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R3/8, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 8 MM, 153246. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 39223293 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
39223293
Pneumatic Fitting & Accessories 39223293
MULTIPLE DISTRIBUTOR, QSLV SERIES, STANDARD SIZE, 4.1 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R3/8, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 8 MM, 153246. FREE 2 YEAR RADWELL WARRANTY

MULTIPLE DISTRIBUTOR, QSLV SERIES, STANDARD SIZE, 4.1 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R3/8, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 8 MM, 153246. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Fittings
Product Number 39223293
Product Name Pneumatic Fitting & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in L-fitting - CRQSL-3/8-1/2-U - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature -4 to 302 F (-20 to 150 C)
View Details
Male Elbow 1/8
Specs
Fitting Type Pipe Fitting
English Size 0.125 inch (3.17 mm)
View Details