Festo Corporation Pneumatic Fitting & Accessories UOM-3/8

Description
PNEUMATIC MUFFLER, UOM SERIES, 0-8 BAR OPERATING PRESSURE, SCREW-IN MOUNTING, G3/8 PNEUMATIC CONNECTION, PU FOAM CUSHIONING INSERT MATERIAL, POM HOUSING MATERIAL, 538433. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC MUFFLER, UOM SERIES, 0-8 BAR OPERATING PRESSURE, SCREW-IN MOUNTING, G3/8 PNEUMATIC CONNECTION, PU FOAM CUSHIONING INSERT MATERIAL, POM HOUSING MATERIAL, 538433. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 45168590 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
45168590
Pneumatic Fitting & Accessories 45168590
PNEUMATIC MUFFLER, UOM SERIES, 0-8 BAR OPERATING PRESSURE, SCREW-IN MOUNTING, G3/8 PNEUMATIC CONNECTION, PU FOAM CUSHIONING INSERT MATERIAL, POM HOUSING MATERIAL, 538433. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC MUFFLER, UOM SERIES, 0-8 BAR OPERATING PRESSURE, SCREW-IN MOUNTING, G3/8 PNEUMATIC CONNECTION, PU FOAM CUSHIONING INSERT MATERIAL, POM HOUSING MATERIAL, 538433. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Fittings
Product Number 45168590
Product Name Pneumatic Fitting & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Stack Elbow, 5/16”, 1/4” NPT - PQ-SE10Q - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Push-to-Connect
View Details
Rotary Couplers - 61997 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.250 inch (6.35 mm)
Temperature 250 F (121 C)
View Details
Pneumatic Fittings - 1215954 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Bulkhead Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Polypropylene (PP); Stainless; Brass
View Details
Screw Coupling Flat Face QK Male Coupler with Female Thread - QKM-1012-FNPR - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze; Steel
View Details