Legris 3175 06 10 Pneumatic Fitting
PNEUMATIC CONNECTOR, PUSH IN FITTING, VACUUM TO 20 BAR, 6 MM OUTSIDE DIAMETER, 11 HEX SIZE, R 1/8 TO MALE BSPT CONNECTION, NICKEL PLATED BRASS BODY, NBR SEAL, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
Pneumatic Fitting, BSP, Straight Adaptor, 6 mm, 11 mm, R1/8 RoHS Compliant: NA
| RS Components, Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pneumatic Fittings | Pneumatic Fittings | Pneumatic Fittings |
| Product Number | 812263 | 23332654 | 35M1210 |
| Product Name | Pneumatic Fittings | Pneumatic Fitting & Accessories | Pneumatic Fitting, Bsp, Straight Adaptor, 6 Mm, 11 Mm, R1/8 Rohs Compliant Legris |
| Fitting Type | Tube Fitting | Adapter Fitting |