Festo Corporation Push-in Y-fitting QSYLV-1/8-6

Description
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Request a Quote Datasheet
Description
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-in Y-fitting - QSYLV-1/8-6 - Festo Corporation
Islandia, NY, United States
Push-in Y-fitting
QSYLV-1/8-6
Push-in Y-fitting QSYLV-1/8-6
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
  • Standard series
  • Wide range of variants: large selection for maximum flexibility in standard applications
  • PBT and nickel-plated brass
  • Operating media: compressed air, vacuum, (water)
Supplier's Site Datasheet
Pneumatic Fitting & Accessories - 45168077 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
45168077
Pneumatic Fitting & Accessories 45168077
PUSH-IN Y-FITTING, QS SERIES, STANDARD SIZE, 3.3 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R1/8, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 6 MM, 153192. FREE 2 YEAR RADWELL WARRANTY

PUSH-IN Y-FITTING, QS SERIES, STANDARD SIZE, 3.3 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R1/8, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 6 MM, 153192. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Pneumatic Fittings Pneumatic Fittings
Product Number QSYLV-1/8-6 45168077
Product Name Push-in Y-fitting Pneumatic Fitting & Accessories
Connection Type Push-to-Connect Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic protective conduit fitting - MKRV-12-PG-11 - Festo Corporation
Specs
Fitting Type Hose Fitting
View Details
Conduit/Fitting - 45047903 - Radwell International
Specs
Fitting Type Nipple Fitting
View Details
T-distributor - FCK-3-PK-6-KU - Festo Corporation
Specs
Material POM
View Details
Push-in L-fitting - CRQSL-1/4-10 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature 5 to 248 F (-15 to 120 C)
View Details