Festo Corporation Pneumatic Fitting & Accessories QSQ-6-4

Description
MULTIPLE DISTRIBUTOR, QSQ SERIES, STANDARD SIZE, 3.1 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 6 MM, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 4 MM, 153209. FREE 2 YEAR RADWELL WARRANTY
Description
MULTIPLE DISTRIBUTOR, QSQ SERIES, STANDARD SIZE, 3.1 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 6 MM, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 4 MM, 153209. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 45095517 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
45095517
Pneumatic Fitting & Accessories 45095517
MULTIPLE DISTRIBUTOR, QSQ SERIES, STANDARD SIZE, 3.1 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 6 MM, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 4 MM, 153209. FREE 2 YEAR RADWELL WARRANTY

MULTIPLE DISTRIBUTOR, QSQ SERIES, STANDARD SIZE, 3.1 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 6 MM, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 4 MM, 153209. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Fittings
Product Number 45095517
Product Name Pneumatic Fitting & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Fitting - PQ-RU1208 - Clippard
Specs
Fitting Type Tube Fitting; Union Fitting; Reducer Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details
Hot Tapper Adapter 2
Specs
Fitting Type Pipe Fitting; Adapter Fitting
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Rotary Couplers - 61997 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.250 inch (6.35 mm)
Temperature 250 F (121 C)
View Details