Festo Corporation Pneumatic Fitting & Accessories QST3-8-6

Description
MULTIPLE DISTRIBUTOR, QST SERIES, STANDARD SIZE, 3.6 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 8 MM, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 6 MM, 153204. FREE 2 YEAR RADWELL WARRANTY
Description
MULTIPLE DISTRIBUTOR, QST SERIES, STANDARD SIZE, 3.6 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 8 MM, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 6 MM, 153204. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 33599939 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
33599939
Pneumatic Fitting & Accessories 33599939
MULTIPLE DISTRIBUTOR, QST SERIES, STANDARD SIZE, 3.6 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 8 MM, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 6 MM, 153204. FREE 2 YEAR RADWELL WARRANTY

MULTIPLE DISTRIBUTOR, QST SERIES, STANDARD SIZE, 3.6 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 8 MM, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 6 MM, 153204. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Fittings
Product Number 33599939
Product Name Pneumatic Fitting & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Male Elbow, 5/32, 1/8
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Arbor Assembly, Tap Drill, 1.375
Specs
Fitting Type Pipe Fitting
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Rotary Couplers - 61998 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details