Festo Corporation Push-in T-fitting QSTF-G1/4-6

Description
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Request a Quote Datasheet
Description
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-in T-fitting - QSTF-G1/4-6 - Festo Corporation
Islandia, NY, United States
Push-in T-fitting
QSTF-G1/4-6
Push-in T-fitting QSTF-G1/4-6
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
  • Standard series
  • Wide range of variants: large selection for maximum flexibility in standard applications
  • PBT and nickel-plated brass
  • Operating media: compressed air, vacuum, (water)
Supplier's Site Datasheet
Pneumatic Fitting & Accessories - 45134194 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
45134194
Pneumatic Fitting & Accessories 45134194
PUSH-IN T-FITTING, QS SERIES, STANDARD SIZE, 5 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD G1/4, PNEUMATIC CONNECTION 2: INTERNAL THREAD G1/4, 186201. FREE 2 YEAR RADWELL WARRANTY

PUSH-IN T-FITTING, QS SERIES, STANDARD SIZE, 5 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD G1/4, PNEUMATIC CONNECTION 2: INTERNAL THREAD G1/4, 186201. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Pneumatic Fittings Pneumatic Fittings
Product Number QSTF-G1/4-6 45134194
Product Name Push-in T-fitting Pneumatic Fitting & Accessories
Connection Type Push-to-Connect Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

Blanking plug - CQC-22H - Festo Corporation
Festo Corporation
Specs
Fitting Type Quick Coupler
Temperature -13 to 158 F (-25 to 70 C)
View Details
Quick connector - ACK-1/4-PK-6 - Festo Corporation
Specs
Fitting Type Quick Coupler
Material Aluminum; Aluminum
Temperature 14 to 140 F (-10 to 60 C)
View Details
Push-in T-connector - CQT-22 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material POM
Temperature -13 to 158 F (-25 to 70 C)
View Details